NEN-EN 10270-2

Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire

active, Most Current
Organization: NEN
Publication Date: 1 November 2011
Status: active
Page Count: 22
ICS Code (Spring steels): 77.140.25
scope:

This European Standard applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in coil springs for compression and extension and in special cases also for applications where the spring wire is subject to bending stresses such as lever springs. As a rule unalloyed steels are used for applications at room temperature whereas alloyed steels are generally used at a temperature above room temperature. Alloyed steels may also be chosen for above average tensile strengths. In addition to this European Standard, the general technical delivery requirements of EN 10021 are applicable.

Document History

NEN-EN 10270-2
November 1, 2011
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire
This European Standard applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in coil springs for...
July 1, 2008
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire
This Part of EN 10270 applies to oil hardened and tempered spring steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and...
May 1, 2001
Steel wire for mechanical springs - Part 2: Oil hardened and tempered spring steel wire
Applies to oil hardened and tempered strping steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and extension springs and in...
June 1, 1996
Steel wire for mechanical springs - Part 2: Oilhardened and tempered springsteel wire of unalloyed steels
Applies to oil hardened and tempered strping steel wire made from unalloyed or alloyed steels. They are primarily subject to torsional stresses such as in compression and extension springs and in...
Advertisement