NEN-EN 10288

Steel tubes and fittings for on and offshore pipelines - External two layer extruded polyethylene based coatings

inactive
Organization: NEN
Publication Date: 1 August 1996
Status: inactive
Page Count: 51
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Organic coatings): 25.220.60
ICS Code (Metal fittings): 23.040.40
scope:

Defines the application of factory applied external two layer extruded polyethylene based coatings for the corrosion protection of tubes and pipeline components. External extruded polyethylene coatings can be used for the protection of buried or submerged tubes service at temperatures up to +60°C for type 1 and +30°C for type 2. The coating in this standard can be applied to longitudinally or spirally welded and to seamless steel tubes and components used for the construction of pipelines for conveying liquids or gases. Tubes coated with this type of coating may be further protected by means of cathodic protection.

Document History

May 1, 2002
Steel tubes and fittings for onshore and offshore pipelines - External two layer extruded polyethylene based coatings
Defines the application of factory applied external two layer extruded polyethylene based coatings for the corrosion protection of tubes and pipeline components. External extruded polyethylene...
NEN-EN 10288
August 1, 1996
Steel tubes and fittings for on and offshore pipelines - External two layer extruded polyethylene based coatings
Defines the application of factory applied external two layer extruded polyethylene based coatings for the corrosion protection of tubes and pipeline components. External extruded polyethylene...

References

Advertisement