NEN-EN 1071-6
Advanced technical ceramics - Methods of test for ceramic coatings - Part 6: Determination of the abrasion resistance of coatings by a micro-abrasion wear test
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Other treatments and coatings): | 25.220.99 |
| ICS Code (Properties of surfaces): | 17.040.20 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This part of EN 1071 specifies a method for measuring the abrasive wear rate of ceramic coatings by means of a micro-scale abrasion wear test, based on the well known crater grinding technique used for film thickness determination (see EN 1071-2). This method can provide data on both film and substrate wear rates, either by performing two separate tests or by careful analysis of data from a single test series. The test method can be applied to samples with planar or non-planar surfaces but the analysis described in clause 9 applies only to flat samples. For non-planar samples, a more complicated analysis, possibly requiring the use of numerical methods, is required.
Document History