NEN-EN 1095
Deck safety harness and safety line for use on recreational craft
| Organization: | NEN |
| Publication Date: | 1 September 1993 |
| Status: | inactive |
| ICS Code (Small craft): | 47.080 |
| ICS Code (Head protective equipment): | 13.340.20 |
scope:
Specifies the requirements for performance, sizing, marking and test methods for deck safety harnesses and safety lines. This standard is applicable to harnesses and lines in the following sizes of body weight size 1 > 50 kg size 2 > 20 kg ≤ 50 kg size 3 ≤ 20 kg which are intended to be worn by all persons when in the exposed cockpit or on the working deck of a recreational vessel afloat. It is not applicable to dinghy "trapeze" harnesses, windsurfing harnesses, or seat harnesses for fast motor boats.
Document History