NEN-EN 1151-1/C1
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic circulation pumps, requirements, testing, marking
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Pumps): | 23.080 |
Document History
October 1, 2009
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: General requirements, testing, marking
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 ≤ 200 W, intended to be used in...
NEN-EN 1151-1/C1
November 1, 2007
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic circulation pumps, requirements, testing, marking
A description is not available for this item.
May 1, 2006
Pumps - Rotodynamic pumps - Circulation pumps having a rated power input not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic circulation pumps, requirements, testing, marking
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 200 W, intended to be used in...
November 1, 2003
Pumps - Rotodynamic pumps - Circulation pumps having an electrical effect not exceeding 200 W for heating installations and domestic hot water installations - Part 1: Non-automatic pumps, requirements, testing, marking
This part of EN 1151 establishes general principles for the construction, use and testing of circulation pumps of the glandless type, having a rated power input P1 200 W, intended to be used in...