NEN-EN 12259-1
Fixed firefighting systems - Components for sprinklers and water spray systems - Part 1: Sprinklers
inactive
| Organization: | NEN |
| Publication Date: | 1 March 1997 |
| Status: | inactive |
| Page Count: | 62 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
Specifies requirements for construction and performance of sprinklers which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use in automatic sprinkler systems conforming to EN 12845. Test methods and a recommended test schedule for type approval testing are also given.
Document History
February 1, 2006
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 1: Sprinklers
A description is not available for this item.
August 1, 2005
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 1: Sprinklers
A description is not available for this item.
June 1, 2004
Fixed firefighting systems components for sprinkler and waterspray systems - Part 1: Sprinklers
A description is not available for this item.
July 1, 2001
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 1: Sprinklers
Specifies requirements for construction and performance of sprinklers which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use in...
June 1, 1999
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 1: Sprinklers
Specifies requirements for construction and performance of sprinklers which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use in...
NEN-EN 12259-1
March 1, 1997
Fixed firefighting systems - Components for sprinklers and water spray systems - Part 1: Sprinklers
Specifies requirements for construction and performance of sprinklers which are operated by a change of state of an element or bursting of a glass bulb under the influence of heat, for use in...