NEN-EN 12312-18+A1

Aircraft ground support equipment - Specific requirements - Part 18: Nitrogen or Oxygen units

active, Most Current
Organization: NEN
Publication Date: 1 May 2009
Status: active
Page Count: 21
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of nitrogen or oxygen units when carried out in accordance with the specifications given by the manufacturer or his authorised representative. It also takes into account some performance requirements recognised as essential by authorities, aircraft and ground support equipment (GSE), manufacturers as well as airlines and handling agencies. This document applies to: - all types of mobile nitrogen units and oxygen units with transportable gas cylinders interchangeable for filling purposes; - equipment to be carried with other GSE or vehicles, e.g. skid mounted units, intended for the manual refill of gaseous nitrogen or oxygen on aircraft (Examples see Annex A). Noise and vibration are dealt with respectively in EN 1915-4 and EN 1915-3. This part of EN 12312 is intended to be used in conjunction with EN 1915-1, EN 1915-2, EN 1915-3 (for vehicles) and EN 1915-4.

Document History

NEN-EN 12312-18+A1
May 1, 2009
Aircraft ground support equipment - Specific requirements - Part 18: Nitrogen or Oxygen units
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of nitrogen or oxygen units when...
April 1, 2005
Aircraft ground support equipment - Specific requirements - Part 18: Ni-trogen or Oxygen units
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of nitrogen or oxygen units when...
June 1, 1999
Aircraft ground support equipment - Specific requirements - Part 18: Oxygen/Nitrogen units
This document specifies the technical requirements to minimise the hazards listed in Clause 4 which can arise during the commissioning, operation and maintenance of nitrogen or oxygen units when...

References

Advertisement