NEN-EN 12457-4

Characterization of waste - Leaching - Compliance test for leaching of granular waste material and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg with particle size below 10 mm (without or with size reduction)

inactive
Organization: NEN
Publication Date: 1 November 1999
Status: inactive
Page Count: 21
ICS Code (Solid wastes): 13.030.10
ICS Code (Liquid wastes. Sludge): 13.030.20
scope:

Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 10 l/kg dry matter. It applies to waste which has a particle size below 10 mm without or with size reduction.

Document History

October 1, 2002
Characterisation of waste - Leaching - Compliance test for leaching of granular waste materials and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg for materials with particle size below 10 mm (without or with size reduction)
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 10 l/kg...
NEN-EN 12457-4
November 1, 1999
Characterization of waste - Leaching - Compliance test for leaching of granular waste material and sludges - Part 4: One stage batch test at a liquid to solid ratio of 10 l/kg with particle size below 10 mm (without or with size reduction)
Specifies a compliance test providing information on leaching of granular wastes and sludges under the experimental conditions specified hereafter, and particularly a liquid to solid ratio of 10 l/kg...
Advertisement