NEN-EN 12574-1

Stationary waste containers - Part 1: Containers with a capacity up to 10 000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting device - Dimensions and design

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 27
ICS Code (Installations and equipment for waste disposal and treatment): 13.030.40
scope:

NEN-EN 12574-1 specifies dimensions and requirements of stationary waste containers (in the text also called containers) without wheels or with wheels for positioning purposes only, with flat or dome lid(s) and capacities up to 10 000 l for trunnion, double trunnion or pocket lifting devices.

Document History

February 1, 2017
Stationary waste containers - Part 1: Containers with a capacity up to 10 000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting device - Dimensions and design
NEN-EN 12574-1 specifies dimensions and requirements of stationary waste containers (in the text also called containers) without wheels or with wheels for positioning purposes only, with flat or dome...
NEN-EN 12574-1
July 1, 2015
Stationary waste containers - Part 1: Containers with a capacity up to 10 000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting device - Dimensions and design
NEN-EN 12574-1 specifies dimensions and requirements of stationary waste containers (in the text also called containers) without wheels or with wheels for positioning purposes only, with flat or dome...
February 1, 2006
Stationary waste containers - Part 1: Containers with a capacity up to 10 000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting device - Dimensions and design
This part of EN 12574 specifies dimensions and requirements of stationary waste containers (in the text also called containers) without wheels or with wheels for positioning purposes only, with flat...
October 1, 2003
Stationary waste containers - Part 1: Containers with a capacity up to 10 000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting device - Dimensions and design
This part of EN 12574 specifies dimensions and requirements of stationary waste containers (in the text also called containers) without wheels or with wheels for positioning purposes only, with flat...
March 1, 2002
Stationary waste containers - Part 1: Containers with a capacity from 1700 l to 5000 l with flat or dome lid(s), for trunnion, double trunnion or pocket lifting devices - Dimensions and design
Specifies dimensions and requirements of stationary waste containers without wheels or with wheels for positioning purposes only, with flat or dome lid(s) and capacities from 1700 l to 5000 l to be...
October 1, 1996
Stationary waste containers - Part 1: Containers with a capacity from 1700 l to 5000 l with flat or dome lid(s), with trunnion, double trunnion or pocket lifting devices
Specifies dimensions and requirements of stationary waste containers without wheels or with wheels for positioning purposes only, with flat or dome lid(s) and capacities from 1700 l to 5000 l to be...
Advertisement