NEN-EN 12814-1

Testing of welded joints of thermoplastics semi-finished products - Part 1: Bend test

active, Most Current
Organization: NEN
Publication Date: 1 November 1999
Status: active
Page Count: 21
ICS Code (Welded joints and welds): 25.160.40
scope:

Specifies the dimensions and the method for sampling and preparing test specimens, together with the conditions for carrying out the bend test. The result of the test is also influenced by the deformation behaviour of the tested material, the kind of welding process and the geometry of the sample. The test is applicable to plate and tube butt jointed assemblied made from thermoplastic materials filled or unfilled, but not reinforced, irrespective of the welding process used. It is not applicable to assemblies with a wall thickness < 3 mm.

Document History

NEN-EN 12814-1
November 1, 1999
Testing of welded joints of thermoplastics semi-finished products - Part 1: Bend test
Specifies the dimensions and the method for sampling and preparing test specimens, together with the conditions for carrying out the bend test. The result of the test is also influenced by the...
May 1, 1997
Testing of welded joints of thermoplastics semi-finished products - Part 1: Bend tests
Specifies the dimensions and the method for sampling and preparing test specimens, together with the conditions for carrying out the bend test. The result of the test is also influenced by the...
Advertisement