NEN-EN 12831-1

Heating systems and water based cooling systems in buildings - Method for calculation of the design heat load - Part 1: Space heating load

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 99
ICS Code (Central heating systems): 91.140.10
scope:

NEN-EN 12831-1 covers methods for the calculation of the design heat load for single rooms, building entities and buildings, where the design heat load is defined as the heat supply (power) needed to maintain the required internal design temperature under design external conditions. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.

Document History

July 1, 2017
Energy performance of buildings - Method for calculation of the design heat load - Part 1: Space heating load, Module M3-3
NEN-EN 12831-1 covers methods for the calculation of the design heat load for single rooms, building entities and buildings, where the design heat load is defined as the heat supply (power) needed to...
NEN-EN 12831-1
October 1, 2014
Heating systems and water based cooling systems in buildings - Method for calculation of the design heat load - Part 1: Space heating load
NEN-EN 12831-1 covers methods for the calculation of the design heat load for single rooms, building entities and buildings, where the design heat load is defined as the heat supply (power) needed to...
Advertisement