NEN-EN 12971-1

Reinforcements - Specification for textile glass chopped strands - Part 1: Designation

active, Most Current
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 10
ICS Code (Textile glass materials): 59.100.10
scope:

Establishes a method of designation for chopped strands made from continous filament textile glass strands, which may be used as the basis for specifications. This designation system is for chopped strands used for the reinforcement of plastics and the manufacture of synthetic bonded non-woven materials.

Document History

NEN-EN 12971-1
May 1, 1999
Reinforcements - Specification for textile glass chopped strands - Part 1: Designation
Establishes a method of designation for chopped strands made from continous filament textile glass strands, which may be used as the basis for specifications. This designation system is for chopped...
October 1, 1997
Textile glass - Chopped Strands - Part 1: Designation
Establishes a method of designation for chopped strands made from continous filament textile glass strands, which may be used as the basis for specifications. This designation system is for chopped...
Advertisement