NEN-EN 13001-3-5

Cranes - General design - Part 3-5: Limit states and proof of competence of forged hooks

inactive
Organization: NEN
Publication Date: 1 September 2013
Status: inactive
Page Count: 83
ICS Code (Accessories for lifting equipment): 53.020.30
ICS Code (Cranes): 53.020.20
scope:

NEN-EN 13001-3-5 is to be used together with EN 13001-1 and EN 13001-2 and, as such, they specify general conditions, requirements and methods to prevent by design and theoretical verification, mechanical hazards in crane hooks. This European Standard covers the following parts of hooks and types of hooks: - bodies of any type of hooks made of steel forgings; - machined shanks of hooks with a thread/nut suspension. Principles of this European Standard can be applied to machined shanks of hooks in general. However, stress concentration factors relevant to designs not given in this standard would have to be determined and applied. The following is a list of significant hazardous situations and hazardous events that could result in risks to persons during normal use and foreseeable misuse. Clauses 4 to 8 of this document are necessary to reduce or eliminate the risks associated with the following hazards: a) exceeding the limits of strength (yield, ultimate, fatigue); b) exceeding temperature limits of material. The requirements of this European Standard are stated in the main body of the document and are applicable to forged hook designs in general. The commonly used hook body and shank designs listed in Annexes A, B and F are only examples and should not be referred to as requirements of this European Standard. Annex I gives guidance for the selection of a hook size, where a hook body is in accordance with Annex A or B. The selection of hook form is not limited to those shown in Annexes A and B. This European Standard is applicable to cranes, which are manufactured after the date of approval of this European Standard by CEN, and serves as a reference base for product standards of particular crane types.

Document History

June 1, 2021
Cranes - General design - Part 3-5: Limit states and proof of competence of forged and cast hooks
This European Standard is to be used together with EN 13001-1 and EN 13001-2 and, as such, they specify general conditions, requirements and methods to prevent by design and theoretical verification,...
December 1, 2017
Cranes - General design - Part 3-5: Limit states and proof of competence of forged hooks
A description is not available for this item.
August 1, 2016
Cranes - General design - Part 3-5: Limit states and proof of competence of forged hooks
NEN-EN 13001-3-5 is to be used together with EN 13001-1 and EN 13001-2 and, as such, they specify general conditions, requirements and methods to prevent by design and theoretical verification,...
NEN-EN 13001-3-5
September 1, 2013
Cranes - General design - Part 3-5: Limit states and proof of competence of forged hooks
NEN-EN 13001-3-5 is to be used together with EN 13001-1 and EN 13001-2 and, as such, they specify general conditions, requirements and methods to prevent by design and theoretical verification,...

References

Advertisement