NEN-EN 13078
Disconnection devices without moving parts for the prevention of contamination of water by backflow - Specification for type AC air gaps with submerged feed incorporating an air inlet and an overflow from container
| Organization: | NEN |
| Publication Date: | 1 November 1997 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Other valves): | 23.060.99 |
scope:
This European Standard specifies the characteristics and the requirements of air gaps with submerged feed incorporating air inlet and an overflow, Family A Type C. Air gaps are devices for protection of potable water in water installations from pollution. This standard applies to air gaps in factory assembled products and to constructed air gaps in situ and defines the physico-chemical characteristics of materials of construction used for the purpose and application to ensure compliance with this standard during normal working use. The annex A specifies the vacuum test.
Document History