NEN-EN 13125

Shutters and blinds - Additional thermal resistance - Allocation of a class of air permeability to a product

active, Most Current
Organization: NEN
Publication Date: 1 May 2001
Status: active
Page Count: 21
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Doors and windows): 91.060.50
scope:

Specifies the classification criteria of shutters and internal and external blinds in relation with their air permeability for the calculation of additinal thermal resistance given by these products. Applies to shutters and blinds fitted to a window, a French window or a curtain walling in such a way that in extended and closed position they inclose an air layer of thickness roughly constant between 15 mm and 300 mm (shutters and blinds parallel to the window or to the facade).

Document History

NEN-EN 13125
May 1, 2001
Shutters and blinds - Additional thermal resistance - Allocation of a class of air permeability to a product
Specifies the classification criteria of shutters and internal and external blinds in relation with their air permeability for the calculation of additinal thermal resistance given by these products....
January 1, 1998
Shutters and blinds - Additional thermal resistance - Classification - Attribution of a class to a product
Specifies the classification criteria of shutters and internal and external blinds in relation with their air permeability for the calculation of additinal thermal resistance given by these products....
Advertisement