NEN-EN 13221

High pressure flexible connections for use with medical gases

inactive
Organization: NEN
Publication Date: 1 August 1998
Status: inactive
Page Count: 20
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

Applies to high pressure flexible connections intended to be connected to cylinders with a working pressure up to 23.000 kPa for use with the following medical gases: oxygen, nitrous oxide, air for breathing, helium, carbon dioxide, xenon, specified mixtures of the gases listed above air for driving surgical tools, nitrogen for driving surgical tools. Applies to high pressure flexible connections intended to be used to connect cylinders or cylinder bundles to manifolds within sources of supply of medical gas pipeline systems complying with EN 737-3. Applies to high pressure flexible connections intended to be used to connect cylinder to the inlet port of medical equipment (e.g. anaesthetic workstations or lung ventilators) fitted with an integral pressure regulator complying with EN 738-1.

Document History

March 1, 2000
High-pressure flexible connections for use with medical gases
Applies to high pressure flexible connections intended to be connected to cylinders with a working pressure up to 23.000 kPa for use with the following medical gases: oxygen, nitrous oxide, air for...
NEN-EN 13221
August 1, 1998
High pressure flexible connections for use with medical gases
Applies to high pressure flexible connections intended to be connected to cylinders with a working pressure up to 23.000 kPa for use with the following medical gases: oxygen, nitrous oxide, air for...

References

Advertisement