NEN-EN 1337-8

Structural bearings - Part 8: Guide bearings and restrain bearings

inactive
Organization: NEN
Publication Date: 1 November 2002
Status: inactive
Page Count: 22
ICS Code (Technical aspects): 91.010.30
scope:

This Part of this European Standard deals with the requirements for the design and manufacture of Guide Bearings and Restraint Bearings. Guide Bearings and Restraint Bearings are not intended to transmit vertical loads but they may be combined in one unit with bearings in accordance. EN 1337-1:2000, Table 1. The minimum operating temperature depends on the materials' properties used at the required temperature and the limitations given in the referenced parts of this European Standard.

Document History

February 1, 2018
Structural bearings - Part 8: Guide bearings and Restraint bearings
This document specifies rules for the design, testing and manufacture of guide bearings and restraint bearings. It is applicable to bearings, which transmit loads in x- and y-plane according to prEN...
October 1, 2007
Structural bearings - Part 8: Guide Bearings and Restrain Bearings
This Part of this European Standard deals with the requirements for the design and manufacture of Guide Bearings and Restraint Bearings. Guide Bearings and Restraint Bearings are not intended to...
NEN-EN 1337-8
November 1, 2002
Structural bearings - Part 8: Guide bearings and restrain bearings
This Part of this European Standard deals with the requirements for the design and manufacture of Guide Bearings and Restraint Bearings. Guide Bearings and Restraint Bearings are not intended to...

References

Advertisement