NEN-EN 13384-1/A2

Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance

inactive
Organization: NEN
Publication Date: 1 September 2007
Status: inactive
Page Count: 16
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one appliance. The methods in this Part of this European Standard are applicable to negative or positive pressure chimneys with wet or dry operating conditions. It is valid for chimneys with heating appliances for fuels subject to the knowledge of the flue gas characteristics which are needed for the calculation. The methods in this Part of this European Standard are applicable to chimneys with one inlet connected with one appliance. The methods in Part 2 of this European Standard are applicable to chimneys with multiple inlets and one inlet with multiple appliances. !Part 3 describes methods for the development of diagrams and tables for chimneys serving one heating appliance."

Document History

April 1, 2015
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one heating appliance
NEN-EN 13384-1 specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one heating appliance. The methods in this part of this European Standard are...
June 1, 2013
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one heating appliance
NEN-EN 13384-1 specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one heating appliance. The methods in this part of this European Standard are...
May 1, 2008
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance
This European Standard specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one appliance. The methods in this Part of this European Standard are...
NEN-EN 13384-1/A2
September 1, 2007
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance
This European Standard specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one appliance. The methods in this Part of this European Standard are...
May 1, 2007
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance
A description is not available for this item.
November 1, 2005
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance
A description is not available for this item.
January 1, 2003
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance
Specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one appliance. The methods in this Part of this European Standard are applicable to negative...
November 1, 1998
Chimneys - Thermal and fluid dynamic calculation methods - Part 1: Chimneys serving one appliance
Specifies methods for the calculation of the thermal and fluid dynamic characteristics of chimneys serving one appliance. The methods in this Part of this European Standard are applicable to negative...
Advertisement