NEN-EN 13648-2

Cryogenic vessels - Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices for cryogenic service

active
Organization: NEN
Publication Date: 1 June 2002
Status: active
Page Count: 13
ICS Code (Cryogenic vessels): 23.020.40
ICS Code (Protection against excessive pressure): 13.240
scope:

Specifies the requirements for the design, manufacture and testing of bursting disc safety devices for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation at ambient temperature. It is a requirement of this standard that the bursting disc safety device(s) comply with prEN ISO 4126-2. In the event of conflict, the requirements of this standard take precedence over that standard. Is restricted to bursting disc safety devices not exceeding a size of DN 100 designed to relieve single phase vapours or gases. A bursting disc assembly can be specified, constructed and tested such that it is suitable for use with more than one gas or with mixutres of gases.

Document History

June 1, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices for cryogenic service
Specifies the requirements for the design, manufacture and testing of bursting disc safety devices for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation...
NEN-EN 13648-2
June 1, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices for cryogenic service
Specifies the requirements for the design, manufacture and testing of bursting disc safety devices for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation...
July 1, 1999
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices for cryogenic service
Specifies the requirements for the design, manufacture and testing of bursting disc safety devices for cryogenic service, i.e. for operation with cryogenic fluids below -10°C in addition to operation...

References

Advertisement