NEN-EN 13598-2

Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers

inactive
Organization: NEN
Publication Date: 1 July 2016
Status: inactive
Page Count: 29
ICS Code (Plastics pipes): 23.040.20
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

NEN-EN 13598-2 specifies the definitions and requirements for buried manholes and inspection chambers installed in non-pressure drainage and sewerage systems to a maximum depth of 6 m from ground level to the invert of the main chamber and manufactured from unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP), polypropylene with mineral modifier (PP-MD) or polyethylene (PE). These products are intended for use in pedestrian or vehicular traffic areas and underground installations conforming to the general requirements given in EN 476 and are used outside the building structure (application area code "U"). They are therefore marked accordingly with a "U". Such products are also deemed to meet the requirements of EN 13598-1 for application area U without the need for further testing. These manholes and inspection chambers may also be used for storm-water systems. This European Standard is only applicable to those chamber / manhole components (base, riser, cone telescopic part and other near surface components) where the manufacturer has clearly stated in the documentation how the components shall be assembled to create a complete manhole or inspection chamber. This European standard only covers manholes and chambers with flow profile bases with or without sloping channels. It also covers the jointing of the component to the pipework system.

Document History

May 1, 2020
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers
This document specifies the definitions and requirements for unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) manholes and inspection chambers intended for...
January 1, 2019
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers
This document specifies the definitions and requirements for unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) manholes and inspection chambers intended for...
NEN-EN 13598-2
July 1, 2016
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers
NEN-EN 13598-2 specifies the definitions and requirements for buried manholes and inspection chambers installed in non-pressure drainage and sewerage systems to a maximum depth of 6 m from ground...
December 1, 2014
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers in traffic areas and deep underground installations
NEN-EN 13598-2 specifies the definitions and requirements for buried manholes and inspection chambers installed in non-pressure drainage and sewerage systems to a maximum depth of 6 m from ground...
November 1, 2009
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers in traffic areas and deep underground installations
A description is not available for this item.
January 1, 2009
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers in traffic areas and deep underground installations
This European Standard specifies the definitions and requirements for buried manholes and inspection chambers installed to a maximum depth of 6 m from ground level to the invert of the main chamber...
November 1, 2006
Plastics piping systems for non-pressure underground drainage and sewerage - Unplasticized poly(vinyl chloride) (PVC-U), polypropylene (PP) and polyethylene (PE) - Part 2: Specifications for manholes and inspection chambers in traffic areas and deep underground installations
This European Standard specifies the definitions and requirements for buried manholes and inspection chambers installed to a maximum depth of 6 m from ground level to the invert of the main chamber...
Advertisement