NEN-EN 13789

Industrial valves - Cast iron globe valves

active, Most Current
Organization: NEN
Publication Date: 1 May 2010
Status: active
Page Count: 18
ICS Code (Globe valves): 23.060.10
scope:

This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736-2) with flanged or threaded end connections. This European Standard is applicable to cast iron globe valves mainly used for industrial and general purpose applications. However, they can be used for other applications provided the requirements of the relevant performance standards are met. The range of nominal sizes covered is: a) flanged: DN 10; DN 15; DN 20; DN 25; DN 32; DN 40; DN 50; DN 65; DN 80; DN 100; DN 125; DN 150; DN 200; DN 250; DN 300; DN 350; DN 400. b) threaded: ½, ¾, 1, 1¼, 1½, 2. The range of pressure designations covered is: a) for flanged end valves: PN 6; PN 10; PN 16; PN 25; PN 40; b) for threaded end valves: PN 6; PN 10; PN 16.

Document History

NEN-EN 13789
May 1, 2010
Industrial valves - Cast iron globe valves
This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736-2) with flanged or threaded end connections. This European Standard is...
November 1, 2002
Industrial valves - Cast iron globe valves
This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736-2) with flanged or threaded end connections. This standard is applicable...
December 1, 1999
Industrial valves - Cast iron globe valves
This European Standard specifies the requirements for cast iron globe valves in straight, angle or oblique pattern (see EN 736-2) with flanged or threaded end connections. This standard is applicable...

References

Advertisement