NEN-EN 13972
Rigid plastics containers - Definition of nominal, brimful and total capacity and measurement of brimful and total capacity
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bottles. Pots. Jars): | 55.100 |
| ICS Code (Barrels. Drums. Canisters): | 55.140 |
scope:
Specifies a gravimetric method for the determining the brimful and total capacities of plastic bottles and jars up to 5 litres, of plastic canisters/jeffycans with a nominal volume up to 20 litres and of plastic pails with a nominal volume up to 60 l.
Document History
NEN-EN 13972
November 1, 2002
Rigid plastics containers - Definition of nominal, brimful and total capacity and measurement of brimful and total capacity
Specifies a gravimetric method for the determining the brimful and total capacities of plastic bottles and jars up to 5 litres, of plastic canisters/jeffycans with a nominal volume up to 20 litres...
November 1, 2000
Rigid plastics containers - Definition of nominal, brimful and total capacity and measurement of brimful and total capacity
Specifies a gravimetric method for the determining the brimful and total capacities of plastic bottles and jars up to 5 litres, of plastic canisters/jeffycans with a nominal volume up to 20 litres...