NEN-EN 14256

Adhesives for non-structural applications - Test method and requirements for resistance to static load

inactive
Organization: NEN
Publication Date: 1 October 2001
Status: inactive
Page Count: 13
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies a method for determining the ability of a test piece bonded with a thermoplastic adhesive, to support a given load for a specified time without fracture or excessive distortion, and specifies performance requirements for mean survival time. It should be used in conjunction with EN 204 and EN 205, which describe durability classes and corresponding test methods for non-structural wood adhesives based on their ability to withstand various water treatments and relatively rapidly applied loads. The test described in this standard may be used to assess joints made with thin glue line, as defined in EN 205.

Document History

August 1, 2007
Adhesives for non-structural wood applications - Test method and requirements for resistance to static load
This European Standard specifies a method for determining the ability of a test piece bonded with a thermoplastic adhesive, to support a given load for a specified time without fracture or excessive...
June 1, 2005
Adhesives for non-structural applications - Test method and requirements for resistance to static load
This European Standard specifies a method for determining the ability of a test piece bonded with a thermoplastic adhesive, to support a given load for a specified time without fracture or excessive...
NEN-EN 14256
October 1, 2001
Adhesives for non-structural applications - Test method and requirements for resistance to static load
This European Standard specifies a method for determining the ability of a test piece bonded with a thermoplastic adhesive, to support a given load for a specified time without fracture or excessive...
Advertisement