NEN-EN 14292
Determination of static load resistance of wood adhesives to increasing temperature
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2001 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Adhesives): | 83.180 |
scope:
This European Standard specifies a test method to determine the heat resistance of wood adhesives under static load and increasing temperature conditions. The test assesses the adhesive's ability to resist sustained or continuous loading at temperatures well above normal room temperature, or in conditions where service temperatures are variable or cyclic.
Document History
July 1, 2005
Adhesives - Wood adhesives - Determination of static load resistance with increasing temperature
This European Standard specifies a test method to determine the heat resistance of wood adhesives under static load and increasing temperature conditions. The test assesses the adhesive's ability to...
NEN-EN 14292
November 1, 2001
Determination of static load resistance of wood adhesives to increasing temperature
This European Standard specifies a test method to determine the heat resistance of wood adhesives under static load and increasing temperature conditions. The test assesses the adhesive's ability to...