NEN-EN 14240
Ventilation for buildings - Chilled ceilings - Testing and rating
| Organization: | NEN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This European Standard specifies test conditions and methods for the determination of the cooling capacity of chilled ceilings and other extended chilled surfaces. The purpose of the standard is to give comparable and repeatable product data. The test method applies to all types of surface cooling systems using any medium as energy transport medium. This standard refers to water as the cooling medium throughout, however wherever water is specified any other cooling medium can also be used in the test. Where air is the transport medium this air may not be discharged into the test room. In addition, this standard refers to chilled surfaces and where "surfaces" are specified this should be taken to include ceiling, wall or floor as appropriate.
Document History