NEN-EN 14427

Transportable refillable fully wrapped composite cylinders for liquefied petroleum gases - Design and construction

inactive
Organization: NEN
Publication Date: 1 May 2002
Status: inactive
Page Count: 48
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water capacity from 0,5 litre up to and including 150 litres for liquefied petroleum gases (LPG) exposed to ambient temperatures, with a test pressure of 30 bar. This standard is only applicable to cylinders which are fitted with a pressure relief valve (see 4.1.3). This standard is also applicable to composite cylinders without liners.

Document History

June 1, 2022
LPG equipment and accessories - Transportable refillable composite cylinders for LPG - Design and construction
This document: — specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water...
November 1, 2020
LPG equipment and accessories - Transportable refillable composite cylinders for LPG - Design and construction
A description is not available for this item.
June 1, 2014
LPG equipment and accessories - Transportable refillable fully wrapped composite cylinders for LPG - Design and construction
NEN-EN 14427 specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water capacity...
January 1, 2006
Transportable refillable composite cylinders for LPG - Design and construction
A description is not available for this item.
July 1, 2005
Transportable refillable composite cylinders for LPG - Design and construction
A description is not available for this item.
June 1, 2004
Transportable refillable fully wrapped composite cylinders Liquefied Petroleum Gases (LPG) - Design and construction
This European Standard specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water...
NEN-EN 14427
May 1, 2002
Transportable refillable fully wrapped composite cylinders for liquefied petroleum gases - Design and construction
This European Standard specifies minimum requirements for materials, design, construction, prototype testing and routine manufacturing inspections of fully wrapped composite cylinders with a water...
Advertisement