NEN-EN 14876

Transportable gas cylinders - Periodic inspection and testing of pressure drums

inactive
Organization: NEN
Publication Date: 1 February 2004
Status: inactive
Page Count: 26
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard deals with welded steel transportable pressure drums intended for compressed and liquefied gases under pressure of water capacity from 150 litres up to 1 000 litres. This European Standard specifies the requirements for periodic inspection and testing to verify the integrity of such pressure drums to be re-introduced into service for a further period of time. It also defines a procedure to qualify existing pressure drums for free movement between member states of the European Union (see Annex A).

Document History

February 1, 2007
Transportable gas cylinders - Periodic inspection and testing of presswelded steel pressure drums
This European Standard deals with welded steel transportable pressure drums intended for compressed and liquefied gases under pressure of water capacity from 150 litres up to 1 000 litres. This...
NEN-EN 14876
February 1, 2004
Transportable gas cylinders - Periodic inspection and testing of pressure drums
This European Standard deals with welded steel transportable pressure drums intended for compressed and liquefied gases under pressure of water capacity from 150 litres up to 1 000 litres. This...
Advertisement