NEN-EN 14978

Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods

inactive
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 12
ICS Code (Floor coverings): 97.150
scope:

NEN-EN 14978 specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It includes a classification system based on EN ISO 10874, giving practical requirements for areas of use and levels of use, to indicate where laminate floor coverings will give satisfactory service and to encourage the consumer to make an informed choice. It also specifies requirements for marking and packaging. Laminate floor coverings are considered for domestic and commercial levels of use, e.g. for use in domestic kitchens. This standard does not specify requirements related to areas that are subject to frequent wetting, such as bathrooms, laundry rooms or saunas.

Document History

October 1, 2021
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
This European Standard specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It...
August 1, 2020
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
“Laminate floor coverings are generally designed for floating installations and are considered for domestic and commercial levels of use, including domestic kitchens. This document does not specify...
March 1, 2016
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
NEN-EN 14978 specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It includes a...
NEN-EN 14978
October 1, 2013
Laminate floor coverings - Elements with acrylic based surface layer, electron beam cured - Specifications, requirements and test methods
NEN-EN 14978 specifies characteristics, requirements and test methods for laminate floor coverings with acrylic based surface layer, electron beam cured as defined in 3.1 and 3.2. It includes a...
July 1, 2006
Laminate floor coverings - Elements with acrylic based surface layer,electron beam cured - Specifications, requirements and test methods
This European Standard specifies requirements for laminate floor coverings with an acrylic based surface layer (as defined in Clause 3). It includes a classification system based on EN 685, giving...
June 1, 2004
Laminate floor coverings - Elements with acrylic based surface layer - Specifications, requirements and test methods
This European Standard specifies requirements for laminate floor coverings with an acrylic based surface layer (as defined in Clause 3). It includes a classification system based on EN 685, giving...
Advertisement