NEN-EN 1526

Safety of industrial trucks - Additional requirements for automated functions on trucks

inactive
Organization: NEN
Publication Date: 1 October 1997
Status: inactive
Page Count: 16
ICS Code (Industrial trucks): 53.060
scope:

Deals with the controls and control systems for automated functions of industrial trucks with an operator. The control system is generally part of the truck but can include components external to the truck, eg for the guidance means for automated steering. Deals with the technical requirements to minimise the specific hazards listed in clause 4 which can arise during the commissioning, operation and maintenance of automated functions of trucks when carried out in accordance with the specifications given by the manufacturer or his authorised representative. In addition, trucks should comply as appropriate with EN 292 for hazards not covered by this standard or the applicable companion standards.

Document History

August 1, 2008
Safety of industrial trucks - Additional requirements for automated functions on trucks
This European Standard deals with the controls and control systems for automated functions of industrial trucks with an operator (hereinafter referred to as "trucks"). The control system is generally...
March 1, 2008
Safety of industrial trucks - Additional requirements for automated functions on trucks
This European Standard deals with the controls and control systems for automated functions of industrial trucks with an operator (hereinafter referred to as "trucks"). The control system is generally...
NEN-EN 1526
October 1, 1997
Safety of industrial trucks - Additional requirements for automated functions on trucks
Deals with the controls and control systems for automated functions of industrial trucks with an operator. The control system is generally part of the truck but can include components external to the...
August 1, 1994
Safety of machinery - Automated functions for industrial trucks
Deals with the controls and control systems for automated functions of industrial trucks with an operator. The control system is generally part of the truck but can include components external to the...

References

Advertisement