NEN-EN 16286-1
Railway applications - Gangway systems between vehicles - Part 1: Main applications
| Organization: | NEN |
| Publication Date: | 1 May 2011 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Trailing stock): | 45.060.20 |
scope:
This European Standard defines the technical and safety requirements applicable to gangway systems used in all railway vehicles such as tram, tram trains, coaches, metro, suburban, main line and high speed trains that carry passengers. A gangway system gives comfortable passage from one vehicle to the other and consists of a flexible component which allows relative movement between vehicles. It also defines: - the requirements for the safety for passengers and/or staff in the gangway while the train is running; - the assessment methods as well as pass/fail criteria for gangways installed on vehicles.
Document History