NEN-EN 16172

Sludge, treated biowaste and soil - Determination of trace elements in aqua regia and nitric acid digests - Graphite furnace atomic absorption spectrometry method (GFAAS)

inactive, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This Technical Specification specifies the determination of trace elements in aqua regia or nitric acid digest solutions of sludge, treated biowaste and soil, using atomic absorption spectrometry with electrothermal atomisation in a graphite furnace. The method is applicable for the determination of the following elements: Arsenic (As), cadmium (Cd), cobalt (Co), lead (Pb), antimony (Sb), thallium (Tl), vanadium (V). This method may be applied to other elements. The lower working range is approximately 0,1 mg/kg to 0,01 mg/kg, depending on the element to be determined.

Document History

NEN-EN 16172
December 1, 2010
Sludge, treated biowaste and soil - Determination of trace elements in aqua regia and nitric acid digests - Graphite furnace atomic absorption spectrometry method (GFAAS)
This Technical Specification specifies the determination of trace elements in aqua regia or nitric acid digest solutions of sludge, treated biowaste and soil, using atomic absorption spectrometry...
Advertisement