NEN-EN 1636-4
Plastics piping systems for no-pressure drainage and sewerage - Glass-reinforced thermosetting plastics (GRP) based on polyer resin (UP) - Part 4: Ancillary equipment
| Organization: | NEN |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Drainage systems): | 91.140.80 |
| ICS Code (External sewage systems): | 93.030 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of the standard specifies ancillary equipment to be used in combination with plastics pipes made of glass-reinforced thermosetting polyester resin intended to be used in the field on non-pressure drainage and sewerage. It applies to ancillary equipment intended to be used for the conveyance of surface water or sewage outside buildings at temperatures up to 45°C. This part of the standard applies to the following types of ancillary equipment: - manholes; - access fittings; - - flanges; - washouts; - mechanical couplings; - traps. This standard does not cover any access equipment such as ladders, step irons etc.
Document History