NEN-EN 16798-13
Energy performance of buildings - Ventilation for buildings - Part 13: Calculation of cooling systems (Module M4-8) - Generation
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
NEN-EN 16798-13 covers the calculation of the operational parameters and the energy consumption of cooling generation systems. The cooling generation consists of: - cooling generators like compression and absorption chillers; - other (generic) generator types such as ground or surface water or direct use of ground heat from boreholes; and - different types of heat rejection (dry, wet, hybrid with outdoor air, other sink types). The methods cover: - the possibility of heat recovery of heat to be rejected for the use of heating and/or domestic hot water production, through the use of an interface to the M3-1 standard; and - a multi generator calculation. The document does not cover the cooling emission, distribution and storage systems, which are covered by the Module M4-5, M4-6 and M4-7 standards, respectively. It is directly connected to the general part of the cooling systems, the M4-1 standard. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1:2017.
Document History