NEN-EN 17129
Continuous-fibre-reinforced plastic composites - Pultruded unidirectional rods - Determination of tensile properties in parallel to the fibre direction
| Organization: | NEN |
| Publication Date: | 1 June 2017 |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
This European Standard specifies a method for determining the tensile properties of pultruded, unidirectional rods made from continuous fibre-reinforced plastic composites, in parallel to fibre direction. It is applicable to pultruded rods which diameters are preferably ranging from 3 mm to 20 mm. This method is suitable for use with continuous-fibre-rei
Document History