NEN-EN 178

Dust-pressed ceramic tiles with a water absorption of 6%

inactive, Most Current
Organization: NEN
Publication Date: 1 May 1992
Status: inactive
Page Count: 9
ICS Code (Ceramic tiles): 91.100.23
ICS Code (Terracotta building products): 91.100.25
scope:

This European Standard specifies the sizes, dimensional tolerances, mechanical, physical and chemical requirements and marking of ceramic tiles. It is applicable only to dust-pressed ceramic tiles of first quality, including tiles premounted on sheets, with a water absorption of 6%<E≤10% according to Group BIIb of EN 87, for interior and exterior use on both floors and walls.

Document History

NEN-EN 178
May 1, 1992
Dust-pressed ceramic tiles with a water absorption of 6%
This European Standard specifies the sizes, dimensional tolerances, mechanical, physical and chemical requirements and marking of ceramic tiles. It is applicable only to dust-pressed ceramic tiles of...

References

Advertisement