NEN-EN 1870-18
Safety of woodworking machines - Circular sawing machines - Part 18: Dimension saws
| Organization: | NEN |
| Publication Date: | 1 August 2011 |
| Status: | inactive |
| Page Count: | 88 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This European Standard deals with all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to stationary and displaceable dimensions saws, hereinafter referred to as "machines", designed to cut solid wood, chipboard, fibreboard, plywood and also these materials, if they are covered with plastic edging and/or plastic/light alloy laminates, when they are used as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Machines which are designed to work wood based materials may also be used for working rigid plastic materials with similar physical characteristics as wood. The machine may have any of the following features: a) facility for the saw blade and scoring saw blade (if any) to be raised and lowered; b) facility to tilt the main saw blade and scoring saw blade (if any) for angled cutting; c) facility for scoring; d) facility for grooving with milling tool; e) demountable power feed unit; f) post-formed edge pre-cutting unit; g) power operated sliding table; h) workpiece clamping. The requirements of this document apply also to machines designed for grooving with a width not exceeding 20 mm in one pass by using a milling tool. This document is not applicable to dimension saws which are manufactured before the date of its publication as a European Standard.
Document History