NEN-EN 1876-1

Rubber- or plastics-coated fabrics - Low-temperature tests - Part 1: Bending test

active, Most Current
Organization: NEN
Publication Date: 1 November 1997
Status: active
Page Count: 11
ICS Code (Coated fabrics): 59.080.40
scope:

Describes a means of determining the ability of coated fabrics to resist the effect of low temperatures when subjected to bending at specified temperatures after defined periods of exposure. It is applicable to coated fabrics that fall within the thickness range 0,10 mm to 2,20 mm.

Document History

NEN-EN 1876-1
November 1, 1997
Rubber- or plastics-coated fabrics - Low-temperature tests - Part 1: Bending test
Describes a means of determining the ability of coated fabrics to resist the effect of low temperatures when subjected to bending at specified temperatures after defined periods of exposure. It is...
April 1, 1995
Coated fabrics - Low temperature tests - Part 1: Bending test
Describes a means of determining the ability of coated fabrics to resist the effect of low temperatures when subjected to bending at specified temperatures after defined periods of exposure. It is...
Advertisement