NEN-EN 1852-2

Plastics piping system for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Pipes

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
ICS Code (Drainage systems): 91.140.80
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

Specifies the requirements for pipes, fittings and the system of polypropylene (PP) piping systems in the field of - non-pressure underground drainage and sewerage outside the building structure (application area code "U"), and - non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code "D") and outside the building structure. This is reflected in the marking of products by "U' and "UD". It also specifies the test parameters for the test methods referred to in this standard. Covers a range of nominal sizes, a range of pipe series/stiffness classes and gives recommendations concerning colours.

Document History

NEN-EN 1852-2
March 1, 1995
Plastics piping system for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Pipes
Specifies the requirements for pipes, fittings and the system of polypropylene (PP) piping systems in the field of - non-pressure underground drainage and sewerage outside the building structure...
Advertisement