NEN-EN 186130
Sectional specification - Connector sets for optical fibres and cables - Type LSA
| Organization: | NEN |
| Publication Date: | 1 August 1996 |
| Status: | active |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This SS covers type LSA fibre optic connector sets. Type LSA defines single way connectors with a M 5,5 mm x 5 mm screw thread coupling mechanism and a cylindrical butting ferrule of 2,5 mm nominal diameter. Detail specifications (DSs) shall be prepared using the following pro forma general blank detail specifications (BDSs) associated with the generic specification. For example: EN 186005 Environmental category V.
Document History