NEN-EN 186180

Sectional specification - Connector sets for optical fibres and cables - Type LSB

active, Most Current
Organization: NEN
Publication Date: 1 August 1996
Status: active
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This SS covers type LSB rack and panel fibre optic connector sets. Type LSB defines single-way connectors with a plug in coupling mechanism and a cylindrical ferrule of 2,5 mm nominal diameter. Detail specifications (DSs) shall be prepared using the following pro forma general blank detail specifications (BDSs); - EN 186001, environmental category I; - EN 186005, environmental category V.

Document History

NEN-EN 186180
August 1, 1996
Sectional specification - Connector sets for optical fibres and cables - Type LSB
This SS covers type LSB rack and panel fibre optic connector sets. Type LSB defines single-way connectors with a plug in coupling mechanism and a cylindrical ferrule of 2,5 mm nominal diameter....
Advertisement