NEN-EN 196-6

Methods of testing cement - Part 6: Determination of fineness

pending
Organization: NEN
Publication Date: 1 May 2017
Status: pending
Page Count: 22
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

This European Standard describes three methods of determining the fineness of cement. The sieving method serves only to demonstrate the presence of coarse cement particles. This method is primarily suited to checking and controlling the production process. The air-jet sieving method measures the retention on sieving and is suitable for particles which substantially pass a 2,0 mm test sieve. It may be used to determine the particle size distribution of agglomerates of very fine particles. This method may be used with test sieves in a range of aperture sizes, e.g. 63 μm and 90 μm. The air permeability method (Blaine) measures the specific surface area (mass related surface area) by comparison with a reference material sample. The determination of the specific surface area serves primarily to check the consistency of the grinding process of one and the same plant. This method only enables a limited assessment of the properties of the cement in use.

Document History

NEN-EN 196-6
May 1, 2017
Methods of testing cement - Part 6: Determination of fineness
This European Standard describes three methods of determining the fineness of cement. The sieving method serves only to demonstrate the presence of coarse cement particles. This method is primarily...
February 1, 2010
Methods of testing cement - Part 6: Determination of fineness
This European Standard describes three methods of determining the fineness of cement. The sieving method serves only to demonstrate the presence of coarse cement particles. This method is primarily...
June 1, 2008
Methods of testing cement - Part 6: Determination of fineness
This European Standard describes three methods of determining the fineness of cement. The sieving method serves only to demonstrate the presence of coarse cement particles. This method is primarily...
September 1, 1993
Methods of testing cement - Determination of fineness
This Standard describes two methods of determining the fineness of cement. The sieving method serves only to demonstrate the presence of coarse cement particles. This method is primarily suited to...
Advertisement