NEN-EN 1946-2

Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 2: Measurements by guarded hot plate method

active, Most Current
Organization: NEN
Publication Date: 1 February 1999
Status: active
Page Count: 33
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Construction materials in general): 91.100.01
scope:

Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements by the guarded hot plate method according to prEN 12667 and prEN 12664. It complements the common criteria in part 1. Guidance is given on the organization and contents of the equipment manual, the calibration and maintenance files and the measurement procedure document. It provides information on madatory equipment performance specifications, equipment description and on calculations for the equipment design and error analysis. It provides information on experimental procedures suitable for the assessment of equipment accuracy.

Document History

NEN-EN 1946-2
February 1, 1999
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 2: Measurements by guarded hot plate method
Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements by the guarded hot plate method according to prEN 12667 and prEN...
July 1, 1995
Building products and components - Supplementary criteria for the assessment of instrument accuracy and personnel competence in laboratories performing heat transfer property measurements - Part 2: Measurements according to ISO 8302:1991 - Guarded Hot Plate Method
Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements by the guarded hot plate method according to prEN 12667 and prEN...
Advertisement