NEN-EN 1984

Industrial valves - Steel gate valves

inactive
Organization: NEN
Publication Date: 1 February 2000
Status: inactive
Page Count: 21
ICS Code (Gate valves): 23.060.30
scope:

Specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. Is applicable to steel gate valves mainly used for industrial and general purpose applications. However they can be used for other applications provided the requirements of the relevant performance standards are met.

Document History

May 1, 2010
Industrial valves - Steel gate valves
This European Standard specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. This European...
October 1, 2009
Industrial valves - Steel gate valves
This European Standard specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. This European...
NEN-EN 1984
February 1, 2000
Industrial valves - Steel gate valves
Specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. Is applicable to steel gate valves...
July 1, 1995
Industrial valves - Steel gate valves
Specifies the requirements for steel gate valves which are wrought, cast or fabricated with end connections flanged, butt welding, socket welding or threaded. Is applicable to steel gate valves...

References

Advertisement