DS/EN 61241-1/Corr.

Electrical apparatus for use in the presence of combustible dust - Part 1: Protection by enclosures "tD"

inactive, Most Current
Organization: DS
Publication Date: 30 March 2007
Status: inactive
Page Count: 22
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This standard is applicable to electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present in quantities which would lead to a fire or explosion hazard. It specifies requirements for design, construction and testing of electrical apparatus. This standard supplements the general requirements in IEC 61241-0.

Document History

DS/EN 61241-1/Corr.
March 30, 2007
Electrical apparatus for use in the presence of combustible dust - Part 1: Protection by enclosures "tD"
This standard is applicable to electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present in quantities which would lead to...
August 23, 2004
Electrical apparatus for use in the presence of combustible dust - Part 1: Protection by enclosures "tD"
This standard is applicable to electrical apparatus protected by enclosures and surface temperature limitation for use in areas where combustible dust may be present in quantities which would lead to...

References

Advertisement