NEN-EN 2587

Aerospace series - Rod ends adjustable double fork and threaded shank - Dimensions and loads

active, Most Current
Organization: NEN
Publication Date: 1 June 1990
Status: active
ICS Code (Components for aerospace construction): 49.035
scope:

This standard specifies the characteristics of adjustable rod ends consisting of a rod end body with threaded shank consisting of: - a double fork; - a circumferential groove to identify locations; - an optional longitudinal groove for locking purposes. These rods ends are intended for use with flight control rods or rods for aerospace structures. The cadmium plating restricts the application to temperature not exceeding 235° C.

Document History

NEN-EN 2587
June 1, 1990
Aerospace series - Rod ends adjustable double fork and threaded shank - Dimensions and loads
This standard specifies the characteristics of adjustable rod ends consisting of a rod end body with threaded shank consisting of: - a double fork; - a circumferential groove to identify locations; -...
Advertisement