NEN-EN 3006
Aerospace Series - Bolts, hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650°C
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 1994 |
| Status: | active |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in FE-PA92HT, for aerospace applications.
Document History
NEN-EN 3006
August 1, 1994
Aerospace Series - Bolts, hexagon head, relieved shank, long thread, in heat resisting steel FE-PA92HT (A286) - Classification: 900 MPa (at ambient temperature)/650°C
This standard specifies the characteristics of hexagon headed bolts with relieved shank and long thread, in FE-PA92HT, for aerospace applications.