NEN-EN 302-4

Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength

inactive
Organization: NEN
Publication Date: 1 June 1993
Status: inactive
Page Count: 8
ICS Code (Timber structures): 91.080.20
ICS Code (Adhesives): 83.180
scope:

This Part of the Standard describes a method for determining the extent to which wood shrinkage under drying conditions will weaken an adhesive bond. It is suitable for the following applications: a) for assessing the compliance of adhesives with NEN-EN 301; b) for assessing the usability and quality of adhesives for load-bearing timber structures; c) for establishing whether or not the adhesive is capable of withstanding stressess due to shrinkage of the wood, without unacceptable loss of strength. This test is intended primarily to obtain performance data for the classification of adhesives for load-bearing timber structures according to their suitability for use in defined climatic environments. This test is carried out on spruce.

Document History

February 1, 2023
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This document specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions. It is applicable for the following applications: a)...
September 1, 2021
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This document specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions. It is suitable for the following applications: a) for...
April 1, 2013
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This European Standard specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions. It is suitable for the following applications:...
July 1, 2011
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This European Standard specifies a method for determining the influence of shear strength in crosswise gluing by wood shrinkage under drying conditions. It is suitable for the following applications:...
July 1, 2004
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This part of EN 302 specifies a method for determining the extent to which wood shrinkage under drying conditions will weaken an adhesive bond. It is suitable for the following applications: a) for...
April 1, 2001
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This part of EN 302 specifies a method for determining the extent to which wood shrinkage under drying conditions will weaken an adhesive bond. It is suitable for the following applications: a) for...
NEN-EN 302-4
June 1, 1993
Adhesives for load-bearing timber structures - Test methods - Part 4: Determination of the effects of wood shrinkage on the shear strength
This Part of the Standard describes a method for determining the extent to which wood shrinkage under drying conditions will weaken an adhesive bond. It is suitable for the following applications: a)...
Advertisement