NEN-EN 2943
Aerospace series - Inserts, screw thread, helical coil, self-locking - Technical specification
inactive
| Organization: | NEN |
| Publication Date: | 1 September 1998 |
| Status: | inactive |
| ICS Code (Nuts): | 49.030.30 |
scope:
Specifies the characteristics, qualification and acceptance requirements for self-locking helicoil coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating.
Document History
June 1, 2022
Aerospace series - Inserts, MJ and M screw threads, helical coil - Technical specification
This document specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts.
It is applicable whenever referenced.
November 1, 2019
Aerospace series - Inserts, MJ and M screw threads, helical coil - Technical specification
This European standard specifies the characteristics, qualification and acceptance requirements for helical coil screw thread inserts.
It is applicable whenever referenced.
NEN-EN 2943
September 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking - Technical specification
Specifies the characteristics, qualification and acceptance requirements for self-locking helicoil coil screw thread inserts in NI-PH2801 or FE-PA3004, with or without surface coating.