NEN-EN 3372-011

Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 °C to 175 °C or 200 °C continuous - Part 011: Dummy receptacle - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 July 2007
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This standard specifies the characteristics of dummy receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For plugs, see EN 3372-008.

Document History

NEN-EN 3372-011
July 1, 2007
Aerospace series - Connectors, electrical, circular, medium and high contact density, scoop-proof with bayonet coupling, operating temperatures - 65 °C to 175 °C or 200 °C continuous - Part 011: Dummy receptacle - Product standard
This standard specifies the characteristics of dummy receptacles in the family of circular electrical connectors coupled by bayonet ring. It applies to class defined in Table 3. For plugs, see EN...
Advertisement