NEN-EN 3373-008

Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 008: Copper lugs nickel plated ring shaped for copper conductors nickel plated for inch series studs up to 340 °C - Product standard

active, Most Current
Organization: NEN
Publication Date: 1 March 2012
Status: active
Page Count: 13
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies nickel plated copper lugs ring shape for crimping on nickel plated copper conductors specified in EN 2083. They are for use on inch dimensioned studs at temperatures up to 340 °C. This standard should be used in conjunction with EN 3373-001.

Document History

NEN-EN 3373-008
March 1, 2012
Aerospace series - Terminal lugs and in-line splices for crimping on electric conductors - Part 008: Copper lugs nickel plated ring shaped for copper conductors nickel plated for inch series studs up to 340 °C - Product standard
This European Standard specifies nickel plated copper lugs ring shape for crimping on nickel plated copper conductors specified in EN 2083. They are for use on inch dimensioned studs at temperatures...
Advertisement